EN
  • EN
  • DE

LTC3855EUJ#PBF

Part No LTC3855EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 250kHz to 770kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-QFN (6x6)
Win Source Part Number 020625-LTC3855EUJ#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3855EUJ#PBF CAD Model

Description

LTC3855EUJ#PBF - High Performance Dual Output Synchronous Step-Down Switching Regulator

The LTC3855EUJ#PBF is a high-performance, dual output synchronous step-down switching regulator produced by Linear Technology, which is now part of Analog Devices. This advanced power management integrated circuit (PMIC) is designed to efficiently convert a higher input voltage into lower output voltages with precise regulation, making it an ideal choice for a wide range of applications including telecom and networking equipment, industrial systems, and high-density power supplies.

The device features a wide input voltage range from 4.5V to 38V, enabling it to accommodate a variety of power sources including standard 12V or 24V rails. Each of its two outputs can deliver output voltages from 0.8V to 24V, which can be set with high accuracy through external resistors. The LTC3855EUJ#PBF can also operate with a differential output voltage sensing, which enhances the accuracy of the output voltage in scenarios with substantial current paths and voltage drops.

One of the key attributes of the LTC3855EUJ#PBF is its powerful 1.1Ω onboard N-channel MOSFET gate drivers, which allow the use of high power external MOSFETs to deliver significant current to the load. This feature, combined with a phase-lockable frequency of up to 850kHz, allows for a flexible and optimized design that can be tailored to specific application requirements.

The LTC3855EUJ#PBF also incorporates a number of advanced features to ensure reliable and efficient operation. This includes a tracking function for sequenced startup, a power good output, and protection mechanisms such as overvoltage, overcurrent, and over-temperature protection. Furthermore, the device supports selectable continuous or discontinuous operation modes, which can help improve efficiency and reduce noise depending on the load conditions.

Available in a compact 40-lead QFN package, the LTC3855EUJ#PBF is designed to minimize the footprint on printed circuit boards, making it a space-efficient choice for modern electronic designs. Its robust feature set and flexibility make it a go-to regulator for engineers looking to optimize power management in their systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8868 $59.5472
9+ $12.2149 $109.9341
13+ $11.8331 $153.8303
18+ $11.4514 $206.1252
23+ $11.0697 $254.6031
31+ $9.9246 $307.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,569 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess