EN
  • EN
  • DE

MAX7234BFIPL

Part No MAX7234BFIPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Display Type LCD
Configuration 18 Segment
Interface Parallel, Serial
Digits or Characters 5 Characters
Current - Supply 30 µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925632-MAX7234BFIPL
Ultra Librarian 3D Model Ultra Librarian MAX7234BFIPL CAD Model

Description

The MAX7234BFIPL from Maxim Integrated is a sophisticated integrated circuit designed for interfacing with liquid crystal displays (LCDs). It is part of Maxim's family of LCD drivers that provide a versatile and efficient solution for driving multiplexed LCDs. This product is particularly suitable for applications that require low power consumption and high integration to display alphanumeric characters and symbols.

Key Features

  • Interface Type: The device offers a Serial Interface, making it convenient to communicate with microcontrollers or other digital systems.
  • Display Mode: It supports multiplexed LCDs, which allows for the control of multiple LCD segments with fewer pins, reducing the complexity of the system design.
  • Package: The MAX7234BFIPL comes in a 28-SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Operating Temperature: The device operates within a temperature range of -40°C to +85°C, ensuring reliability in a variety of environments.
  • Voltage Supply: It has a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources and systems.

Applications

The MAX7234BFIPL is ideal for a wide range of applications that require LCD displays. These include:

  • Portable instruments
  • Medical devices
  • Point-of-sale terminals
  • Automotive controls
  • Industrial displays

Product Advantages

Maxim Integrated's MAX7234BFIPL provides designers with a compact, energy-efficient, and easy-to-use solution for driving LCDs. The serial interface reduces the need for extensive wiring, while the multiplexing capability allows for the management of complex displays without the need for increased I/O from the controlling microprocessor. Furthermore, the extended temperature range and flexible power supply requirements make it adaptable to both consumer and industrial applications.

Ordering and Availability

To acquire the MAX7234BFIPL or to obtain more information about pricing and availability, customers can contact Maxim Integrated's authorized distributors or visit their official website. The product is typically available in tube or reel packaging, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess