EN
  • EN
  • DE

LTC2978ACUP#013A-2PBF

Part No LTC2978ACUP#013A-2PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303258-LTC2978ACUP#013A-2PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978ACUP#013A-2PBF CAD Model

Description

LTC2978ACUP#013A-2PBF - Power System Management Controller

The LTC2978ACUP#013A-2PBF is a sophisticated power system management controller designed by Linear Technology to provide advanced monitoring and control over multi-channel power supply systems. This high-performance integrated circuit is particularly suitable for complex systems requiring precise power management, such as data centers, telecommunications equipment, and industrial applications.

Featuring eight channels, the LTC2978ACUP#013A-2PBF allows for the management of up to eight power rails simultaneously. Each channel can be individually configured to monitor voltage, current, and temperature, ensuring that all power supply parameters are under strict surveillance. This level of monitoring is critical for systems that cannot afford any downtime due to power issues.

One of the standout features of the LTC2978ACUP#013A-2PBF is its ability to perform precise margining and sequencing. Engineers can program the device to adjust output voltages and to control the power-up and power-down sequences of each rail, which is essential for managing system power-up and ensuring the integrity of sensitive electronic components during power transitions.

The product comes in a compact 64-pin QFN package, optimized for space-constrained applications. It interfaces with the system via an I²C/SMBus/PMBus compatible two-wire serial interface, allowing for easy integration into existing designs and facilitating communication with other devices in the power management network.

Additionally, the LTC2978ACUP#013A-2PBF is equipped with EEPROM memory for storing user configurations and fault logs, which can be invaluable for troubleshooting and improving system reliability. The device also offers a host of protection features including overvoltage, undervoltage, overcurrent, and overtemperature protection, thereby safeguarding the system against a wide range of potential power-related issues.

Overall, the LTC2978ACUP#013A-2PBF is a powerful solution for complex power management challenges. Its precision, flexibility, and robust feature set make it an ideal choice for engineers looking to enhance system stability, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess