EN
  • EN
  • DE

LC75852E-E

Part No LC75852E-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 90 Segment
Operating Supply Current 1.4mA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-PQFP (14x14)
Win Source Part Number 104986-LC75852E-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 300
Ultra Librarian 3D Model Ultra Librarian LC75852E-E CAD Model

Description

The LC75852E-E is a highly integrated LCD (Liquid Crystal Display) driver IC produced by ON Semiconductor, designed to deliver efficient and reliable control for dot-matrix character displays. This advanced driver IC is a perfect solution for applications requiring a clear and informative display interface, such as in automotive dashboards, home appliances, and industrial control panels.

Key Features

  • High Multiplex Ratio: The LC75852E-E supports a high multiplexing ratio, enabling it to drive a large number of LCD segments with fewer pins, which simplifies PCB design and reduces the overall component count.
  • Integrated Display RAM: Comes with an integrated display data RAM, which allows for easy manipulation and updating of the display content without requiring constant CPU attention.
  • Multiple Display Modes: Offers various display modes including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility in the design of the LCD panel layout.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75852E-E is ideal for battery-powered devices, ensuring longer operational life and reduced power costs.
  • Serial Interface: Equipped with a serial interface for communication with the main processor, which minimizes the number of required I/O ports and simplifies the process of sending display data and commands.

Applications

  • Automotive Instrument Clusters
  • Home Appliance Displays
  • Industrial Control Panels
  • Consumer Electronics

Technical Specifications

The LC75852E-E operates within a supply voltage range from 2.7V to 5.5V, making it versatile for various operating environments. The driver IC is available in a QFP (Quad Flat Package) which ensures a compact footprint on the circuit board, while providing ample pin access for connecting to the LCD and the controlling microprocessor.

In summary, the ON Semiconductor LC75852E-E LCD driver IC is a robust and versatile solution for driving dot-matrix character LCDs. Its integration of display RAM, multiple display modes, and low power consumption make it an excellent choice for designers looking to enhance their product's user interface.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0882 $60.4410
12+ $9.9180 $119.0160
19+ $9.6084 $182.5596
25+ $9.2989 $232.4725
33+ $8.9882 $296.6106
43+ $8.0584 $346.5112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess