Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Wavelength 940nm
Voltage - Forward (Vf) 1.7V
Viewing Angle 80°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-46-2 Lens Top Metal Can
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1195998-LED55CF
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED55CF CAD Model

Description

The LED55CF from ON Semiconductor represents a cutting-edge solution in the realm of optoelectronic components. This product is a high-performance, low-power LED that is designed to meet the demanding requirements of a wide range of applications. The LED55CF is particularly suitable for those seeking energy-efficient lighting solutions without compromising on brightness or reliability.

Key Features

  • High Efficiency: The LED55CF boasts a high luminous efficacy, which ensures that a maximum amount of light is emitted for the least amount of power consumed. This makes it an ideal choice for environmentally conscious applications that require low energy consumption.
  • Long Lifespan: Durability is a hallmark of the LED55CF, with a lifespan that significantly exceeds that of traditional incandescent bulbs. This longevity reduces the need for frequent replacements, saving costs and reducing waste over time.
  • Compact Form Factor: The small footprint of the LED55CF allows for its integration into various designs without the need for large spaces, making it perfect for compact electronic devices and space-constrained applications.
  • Low Thermal Output: The LED55CF generates minimal heat during operation, which helps in maintaining the temperature of the surrounding components and contributes to the overall safety of the product.
  • Versatile Color Range: Available in a variety of colors, the LED55CF can be used for different types of indicators, backlighting, and decorative lighting, offering designers the flexibility to create the desired ambiance or visual effect.

Applications

The LED55CF is versatile enough to be used in a multitude of applications, including:

  • General illumination
  • Automotive lighting
  • Signal and symbol illumination
  • Portable lighting
  • Architectural lighting
  • Display backlighting

In conclusion, the LED55CF from ON Semiconductor is a robust and versatile LED solution that offers a blend of high performance, energy efficiency, and reliability. Whether for industrial, commercial, or consumer applications, the LED55CF stands out as a superior choice for designers and engineers looking to innovate in the lighting space.

You May Also Be Interested in

Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
Everlight Electronics Co Ltd
SMD IR EMITTER / Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Need more? Email Us
ECAD model for EAISV3024A0
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Rohm Semiconductor
EMITTER IR 870NM 100MA SMD / Surface Mount High Output Infrared LEDs
Need more? Email Us
ECAD model for SIM-040ST
Honeywell
EMITTER IR 880NM 50MA RADIAL / Infrared Emitter 880nm Circular Top Mount 2-Pin T-1
Need more? Email Us
ECAD model for SEP8705-002
OSRAM Opto Semiconductors Inc.
LUXIGEN LZ1 UV LED EMITTER / Ultraviolet (UV) Emitter 365nm 3.8V 1A 1100mW/sr @ 700mA 64° Die
Lowest to €39.9428
ECAD model for LZ1-00UV0R-0000
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90-S940
Vishay
EMITTER IR 940NM 100MA 0805
Lowest to €0.4418
ECAD model for VSMB1940X01
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to €0.6251
ECAD model for VSMB294008G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention