Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1196162-LF444CD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF444CD CAD Model

Description

The LF444CD from ON Semiconductor is a high-performance quad operational amplifier that combines JFET (Junction Field-Effect Transistor) input stages with bipolar output stages on a single monolithic chip. Designed for applications requiring low input bias and offset currents as well as low power dissipation, the LF444CD is a perfect choice for high-fidelity and audio pre-amplifier applications.

Key Features

  • JFET Input: Provides low input bias and offset currents.
  • Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered devices.
  • High Input Impedance: Ensures minimal loading on the input signal source.
  • Wide Gain Bandwidth: Offers a gain bandwidth product of 3 MHz, allowing for a wide range of applications.
  • Internal Frequency Compensation: Provides stability without external components.
  • Low Total Harmonic Distortion: Suitable for audio applications due to its high fidelity performance.

Applications

The LF444CD is versatile and can be used in various applications. Some of the typical applications include:

  • High-fidelity audio preamplifiers and mixers
  • Signal conditioning and sensor amplification
  • Active filters and integrators
  • Photodiode amplifiers
  • Battery-operated instrumentation
  • Sample and hold circuits

Product Specifications

Parameter Value Number of Channels 4 Supply Voltage (±) ±4V to ±18V Input Offset Voltage 3 mV Input Bias Current 20 pA Operating Temperature -40°C to +85°C

With its combination of low power consumption and high precision, the LF444CD operational amplifier from ON Semiconductor is an ideal solution for designers looking to optimize performance in power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention