EN
  • EN
  • DE

LV47004P-E

Part No LV47004P-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP BTL 41W 4CH HZIP25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Not For New Designs
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 24W x 4 @ 4 Ohm
Supply Voltage - Operating 9 V to 16 V
Features Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-HZIP
Dimension 25-SSIP
Win Source Part Number 98944-LV47004
Popularity Medium
Supply and Demand Status Balance
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian LV47004P-E CAD Model

Description

ON Semiconductor LV47004P-E Audio Power Amplifier IC

The LV47004P-E from ON Semiconductor is a highly efficient audio power amplifier IC designed for high-quality sound applications. This integrated circuit is part of ON Semiconductor's extensive range of audio solutions, and it is ideal for use in a variety of audio amplification systems due to its compact size, powerful output, and energy efficiency.

With its advanced BCD (Bipolar-CMOS-DMOS) process technology, the LV47004P-E offers a perfect blend of analog and digital circuitry, resulting in superior audio performance and reliability. The IC is capable of delivering up to 45W per channel into a 4-ohm load, which makes it suitable for mid- to high-power audio applications such as home theater systems, active speakers, and car audio systems.

The LV47004P-E features a wide range of built-in protection circuits, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device and the overall system. These protection features help prevent damage from abnormal operating conditions, making the IC robust and dependable for consumer electronics manufacturers.

Additionally, the LV47004P-E is designed with a low-noise architecture, which minimizes the introduction of unwanted noise into the audio signal path, thereby preserving the clarity and integrity of the original audio content. This makes the IC particularly well-suited for applications where audio quality is paramount.

Easy to integrate into a variety of designs, the LV47004P-E comes in a compact HZIP25 package, which not only saves space on the PCB but also simplifies the assembly process. It offers flexibility in terms of circuit configuration, allowing designers to implement it in both 2-channel (stereo) and 4-channel (quad) audio systems.

In conclusion, the ON Semiconductor LV47004P-E stands out as a robust and high-performance audio amplifier IC that offers excellent sound quality, high power output, and reliable operation, making it an ideal choice for audio enthusiasts and professional audio equipment manufacturers alike.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0423 $57.8037
47+ $2.4971 $117.3637
72+ $2.4186 $174.1392
99+ $2.3412 $231.7788
128+ $2.2626 $289.6128
171+ $2.0282 $346.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,810 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess