EN
  • EN
  • DE

MAC210-10

Part No MAC210-10
Manufacturer ON Semiconductor
Catalog Misc Products
Description TRIACs 10 AMPERES RMS 200 thru 800 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829546-MAC210-10
Ultra Librarian 3D Model Ultra Librarian MAC210-10 CAD Model

Description

The MAC210-10 is a high-performance triac developed by ON Semiconductor, renowned for its reliability and efficiency in controlling AC power. This semiconductor device is designed to switch and control high-current loads in a variety of AC applications, making it an ideal choice for designers seeking a robust solution for their power control needs.

Key Features

  • Current Rating: The MAC210-10 is capable of handling currents up to 10A, making it suitable for moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (Vdrm) of 200V, it ensures stable operation under varying voltage conditions.
  • Gate Trigger Current: The device has a sensitive gate that requires a minimal trigger current, ensuring reliable triggering with low power input.
  • High Surge Capability: It is built to withstand high surge currents, thereby offering protection against sudden voltage spikes.
  • Package Type: The MAC210-10 is available in a TO-220 package, which is widely used and easy to mount on various types of PCBs.

Applications

The versatility of the MAC210-10 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Motor control circuits
  • Lighting systems
  • Heating and temperature control systems
  • Power tools
  • AC solid-state switches
  • Speed control devices

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the MAC210-10 triac meets the highest standards of performance and reliability. It is designed to offer a long operational life and consistent performance, even in demanding conditions. The device is also characterized by its low on-state voltage drop, which contributes to its energy efficiency.

Conclusion

The MAC210-10 from ON Semiconductor is a testament to the company's expertise in power control technology. Its robust design, combined with its high current handling capability and sensitivity, makes it a prime choice for those looking to design efficient and reliable AC power control systems.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess