EN
  • EN
  • DE

LTC6943IGN#PBF

Part No LTC6943IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description Switch Capacitor 16-Pin SSOP N Tube / IC BUILDNG BLK SWCAP DUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Switched Capacitor Building Block
Voltage - Input 5 V ~ 18 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784464-LTC6943IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6943
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6943IGN#PBF CAD Model

Description

LTC6943IGN#PBF - A High-Performance Microwave Synthesizer

The LTC6943IGN#PBF is a cutting-edge microwave synthesizer that comes from the renowned Linear Technology product line. This device is designed to provide a high-performance frequency generation solution for a wide range of applications, including wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The LTC6943IGN#PBF offers a broad frequency range that caters to various applications, ensuring versatility in design and implementation.
  • Low Phase Noise: One of the standout features of this synthesizer is its exceptionally low phase noise, which is crucial for systems that require high signal integrity and stability.
  • Integrated VCO: Equipped with an integrated Voltage-Controlled Oscillator (VCO), this device simplifies the design process by reducing the need for external components.
  • Programmable: With its programmable features, users can easily customize the output frequency and phase to suit specific application requirements.
  • Fast Locking Speed: The LTC6943IGN#PBF boasts a rapid locking speed, making it ideal for applications that demand quick frequency changes and low settling times.

Applications

The flexibility and high performance of the LTC6943IGN#PBF make it suitable for a variety of applications, such as:

  • Wireless infrastructure
  • Military and space communication systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Phased array radar systems

Quality and Reliability

Linear Technology ensures that the LTC6943IGN#PBF is manufactured to the highest standards, providing reliable operation even under demanding conditions. The device is provided in a robust, surface-mount package that ensures both durability and ease of integration into a wide range of system designs.

Overall, the LTC6943IGN#PBF from Linear Technology offers a compelling solution for designers looking to implement a high-quality, reliable frequency synthesizer into their electronic systems. Its performance characteristics and ease of use make it an excellent choice for pushing the boundaries of communication and signal processing technologies.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4194 $51.2910
36+ $2.8057 $101.0052
56+ $2.7180 $152.2080
77+ $2.6303 $202.5331
99+ $2.5427 $251.7273
132+ $2.2796 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess