EN
  • EN
  • DE

MAX16984RATI/V+T

Part No MAX16984RATI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONVERTER USB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Applications Converter, USB
Voltage - Input 4.5 V ~ 28 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 760549-MAX16984RATI/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16984
Introduction Date March 19, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16984RATI/V+T CAD Model

Description

The MAX16984RATI/V+T from Maxim Integrated is a highly integrated power solution designed specifically for automotive applications. This advanced step-down converter combines a robust voltage regulator with a USB protection scheme to ensure reliable power delivery and communication for in-car USB ports.

Key Features:

  • Integrated USB Protection: The device includes built-in USB 2.0 data line protection, safeguarding against voltage spikes and ensuring stable data transmission.
  • High Efficiency: With a wide input voltage range from 3.5V to 36V, the MAX16984RATI/V+T is capable of delivering up to 2.5A of output current with excellent power efficiency, making it suitable for a variety of automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for versatile use in different applications within the vehicle's electronic system.
  • Thermal Protection: The device features thermal overload protection, which prevents damage from overheating by automatically reducing output current.
  • EMI Reduction: It includes a spread spectrum option to minimize electromagnetic interference (EMI), which is critical in the sensitive electronic environment of modern vehicles.

Applications:

  • Automotive infotainment systems
  • Navigation and audio systems
  • USB power supplies and battery chargers
  • Automotive accessory ports

The MAX16984RATI/V+T is a testament to Maxim Integrated's commitment to delivering high-quality, reliable solutions for the automotive industry. Its compact form factor and comprehensive feature set make it an ideal choice for manufacturers looking to enhance the functionality and safety of their vehicle's electronic systems. Whether it's for powering infotainment systems or ensuring the integrity of USB connections, this integrated step-down converter with USB protection is engineered to meet the rigorous demands of the automotive environment.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5573 $57.7865
11+ $9.4830 $104.3130
17+ $9.1866 $156.1722
23+ $8.8903 $204.4769
30+ $8.5939 $257.8170
39+ $7.7049 $300.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess