EN
  • EN
  • DE

MAN3630A

Part No MAN3630A
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.29" OV/FL ORG 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Display Modules - LED Character and Numeric Orange 7-Segment +/-1 (overflow) Character Common Anode 2.2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 8 Leads
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Package 14-DIP (0.300", 7.62mm), 8 Leads
Family Name MAN36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880962-MAN3630A
Ultra Librarian 3D Model Ultra Librarian MAN3630A CAD Model

Description

The MAN3630A is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. Designed with precision, this product caters to the needs of modern electronics where space is at a premium and power consumption is a critical factor.

Key Features

  • High Efficiency: The MAN3630A is built to provide maximum efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Durability: Manufactured with robust materials, this component is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications without compromising on performance.
  • Versatility: This product is suitable for a multitude of applications, ranging from industrial to consumer electronics, due to its versatile performance characteristics.

Applications

The MAN3630A is commonly used in various applications, including but not limited to:

  • Power management systems
  • Portable devices
  • Automotive electronics
  • Telecommunications equipment
  • Computing devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Mounting Type Surface Mount/Through-Hole

ON Semiconductor's commitment to quality ensures that the MAN3630A meets stringent industry standards for performance and reliability. Whether you're designing a new system or upgrading an existing one, the MAN3630A is an excellent choice for a wide variety of electronic circuits and applications.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $2.2914
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Kingbright
DISPLAY 7SEG 0.39" DBL RED 16DIP
Lowest to $5.2389
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $3.6694
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $5.8985
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess