EN
  • EN
  • DE

MC100E142FN

Part No MC100E142FN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC REGISTER SHFT 9BIT ECL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 135207-MC100E142FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E142FN CAD Model

Description

ON Semiconductor MC100E142FN: A Quintessential Solution for High-Speed Digital Networking

The MC100E142FN from ON Semiconductor is a pivotal component designed for high-speed digital networking applications. This integrated circuit is a part of ON Semiconductor's 100E series, which is renowned for its reliability and performance in demanding environments.

At the core of the MC100E142FN is a 5V ECL 5-Bit Differential Line Driver, which provides a robust interface for transmitting data over differential lines. This feature ensures high-speed data transmission with minimal signal degradation, making it ideal for applications such as gigabit Ethernet, fiber optic modules, and high-speed backplane interfaces.

Key Features

  • High-Speed Operation: The MC100E142FN is capable of handling clock frequencies up to 3 GHz, providing the speed needed for high-performance networking and data communication systems.
  • Differential Line Driver: With its 5-bit differential line driver, the device offers excellent noise immunity and allows for long cable runs without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100E142FN operates with low power dissipation, making it suitable for power-sensitive applications.
  • Thermal and Electrical Performance: The device is housed in a 28-lead PLCC package, which ensures optimal thermal and electrical performance.
  • Compatibility: It is fully compatible with MECL 10H ECL logic standards, allowing for seamless integration into existing systems.

The MC100E142FN also features an open-source output structure, which adds flexibility for wire-OR'ing. This makes it a versatile choice for designers looking to implement complex logic functions. Additionally, the device boasts a fully differential design, reducing the risk of common-mode noise and enhancing the overall signal fidelity.

ON Semiconductor's commitment to quality means that the MC100E142FN is manufactured with the highest standards, ensuring that it meets the rigorous requirements of today's high-speed digital networks. Whether you're designing a new system or upgrading an existing one, the MC100E142FN is a reliable choice that will deliver exceptional performance and durability.

For engineers and designers looking for a high-speed differential line driver that can keep pace with the increasing demands of modern digital communications, the MC100E142FN from ON Semiconductor is a component that stands out for its performance, reliability, and integration ease.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5567 $61.1237
26+ $4.5599 $118.5574
40+ $4.4167 $176.6680
55+ $4.2747 $235.1085
70+ $4.1326 $289.2820
94+ $3.7052 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess