EN
  • EN
  • DE

PCA8582E2Y

Part No PCA8582E2Y
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269551-PCA8582E2Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8582E2Y CAD Model

Description

The PCA8582E2Y is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by NXP Semiconductors. This EEPROM is part of the PCA85xx series, which is known for its robustness and reliability in a wide range of applications. The PCA8582E2Y offers a convenient non-volatile storage solution for data that must be preserved across power cycles, such as device configurations, calibration data, or user preferences.

Key Features:

  • Memory Size: The PCA8582E2Y provides a generous storage capacity, making it suitable for applications that require a moderate amount of non-volatile memory.
  • Interface: It features an I²C-bus interface, which allows for easy integration into existing designs with minimal additional components. The I²C interface supports standard, fast, and high-speed modes, providing flexibility in communication speeds based on system requirements.
  • Operating Voltage: The EEPROM operates across a wide range of voltages, accommodating various power supply levels and ensuring compatibility with both 5V and 3.3V systems.
  • Write Cycles: It is rated for a high number of write cycles, ensuring data can be updated frequently without wearing out the device prematurely.
  • Data Retention: The PCA8582E2Y guarantees long-term data retention, ensuring that data remains intact even after extended periods without power.
  • Packaging: The device comes in a compact package, which is essential for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be subject to harsh environmental conditions.

Applications:

The PCA8582E2Y is versatile and can be used in numerous applications, including:

  • Consumer electronics, such as smart appliances and wearable devices
  • Industrial control systems, where it can store configuration parameters and operational data
  • Automotive systems, for storing non-volatile data critical to vehicle functionality
  • Telecommunication devices, such as modems and routers, for storing network settings

In summary, the PCA8582E2Y from NXP is a reliable and flexible non-volatile memory solution that meets the needs of a wide range of applications where data integrity and device longevity are paramount.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess