Products specifications Report Issue?

Win Source Part Number 1047325-B1074BNLT
Categories OEM Parts(A-B)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1074BNLT CAD Model

Description

The B1074BNLT is a common mode choke designed and manufactured by Pulse. It is specifically engineered to suppress common mode noise in various electronic circuits. Common mode chokes are crucial components in reducing electromagnetic interference (EMI) and ensuring compliance with electromagnetic compatibility (EMC) standards.

Applications

  • Power supplies
  • Networking equipment (e.g., Ethernet)
  • USB interfaces
  • Audio equipment
  • Data communication lines

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Effective noise suppression: Reduces unwanted noise, improving signal integrity and overall system performance.
  • Minimized signal distortion: Low differential mode impedance ensures minimal impact on the desired signal.
  • Space-saving design: Compact size allows for easy integration into densely populated circuit boards.
  • Automated assembly: SMT package enables efficient and cost-effective manufacturing.
  • Environmentally friendly: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The B1074BNLT common mode choke typically exhibits a high impedance to common mode currents, effectively blocking noise signals from propagating through the circuit. At the same time, it presents a low impedance to differential mode currents, allowing the desired signal to pass through with minimal attenuation. The choke's inductance and impedance characteristics are carefully designed to provide optimal noise suppression across a wide frequency range.

The device is constructed using high-quality ferrite core materials and precision winding techniques to ensure consistent performance and reliability. The surface mount package simplifies the assembly process and reduces manufacturing costs. The B1074BNLT is commonly used in applications where EMI/EMC compliance is critical, such as in power supplies, networking equipment, and data communication lines. Its compact size and high performance make it an ideal choice for noise suppression in modern electronic devices.

You May Also Be Interested in

Intel
True Scale Fabric Edge Switch 12300 Basic Service Renewal 1Y
Need more? Email Us
ECAD model for BAS1R12300 924896
Infineon Technologies
RF DIODE PIN 50V 250MW SOT23-3 / RF Diode PIN - 1 Pair Series Connection 50V 100 mA 250 mW PG-SOT23
Lowest to $0.2496
ECAD model for BAR6304E6327HTSA1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA9040F
Panjit
SOD-323, SKY / Diode Schottky 70 V 200mA Surface Mount SOD-323
Lowest to $0.0240
ECAD model for BAS70WS_R1_00001
Panjit
SURFACE MOUNT DUAL ISOLATED OPPO / Diode Array 2 Independent Schottky 100 V 400mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAS100ATB6_R1_00001
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6819F-E1
Vishay
DIODE GEN PURP 75V 250MA SOD323 / Diode Standard 75 V 250mA Surface Mount SOD-323
Lowest to $0.0453
ECAD model for BAS16WS-HE3-08
Diodes Incorporated
Rectifier Diode Schottky 40V 0.2A 5ns Automotive 3-Pin SOT-23 T/R
Lowest to $0.0370
ECAD model for BAS40-06Q-13-F
NXP / Nexperia
BAS21H - Single high-voltage switching diode
Lowest to $0.2394
ECAD model for BAS21H/DG,115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention