The BAS40-06Q-13-F from Diodes Incorporated is a high-quality, surface-mount Schottky barrier diode designed for fast switching and high-frequency applications. This diode is particularly suitable for use in situations where low forward voltage drop and minimal reverse leakage are required.
Key Features
- Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it ideal for portable and battery-powered devices.
- Fast Switching Speed: With its quick switching capabilities, the BAS40-06Q-13-F is well-suited for high-frequency applications, ensuring minimal signal distortion and efficient operation.
- High Current Capability: This device can handle a high amount of current, which is beneficial for circuits that require robust current handling capabilities.
- Surface Mount Package: The SOT-23 package allows for compact PCB design and is compatible with automated assembly processes, which is essential for mass production.
Applications
The BAS40-06Q-13-F is versatile and can be used in a variety of applications, including:
- Power supply management
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- High-frequency rectification
Technical Specifications
The following technical characteristics define the BAS40-06Q-13-F diode:
- Package: SOT-23
- Maximum Repetitive Reverse Voltage (Vrrm): 40V
- Forward Continuous Current (If): 200mA
- Power Dissipation (Pd): 200mW
- Operating Junction Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the BAS40-06Q-13-F is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance consistency. This diode is RoHS compliant, reflecting the company's dedication to environmental responsibility.
Ordering Information
The product is available in tape and reel packaging, facilitating the pick and place process during assembly. For ordering, refer to the part number BAS40-06Q-13-F.