EN
  • EN
  • DE

MC100E150FNG

Part No MC100E150FNG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH 6BIT D 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Independent Circuits 1
Propagation Delay Time (ns) 375ps
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 128104-MC100E150FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E150FNG CAD Model

Description

The ON Semiconductor MC100E150FNG is a quintessential component designed for advanced clock distribution systems. This high-speed, low-skew 1:5 clock distribution chip is specifically engineered to address the stringent requirements of high-frequency clock distribution networks. With its ECL differential inputs and outputs, the MC100E150FNG ensures minimal pulse distortion and part-to-part skew, which is crucial for maintaining signal integrity in complex digital systems.

Key Features

  • Low Skew: The device offers an impressive low skew rate, which is vital for maintaining the synchronization of clock signals in high-speed digital applications.
  • High-Speed Performance: The MC100E150FNG operates at exceptional frequencies, making it suitable for the most demanding clock distribution tasks.
  • Differential ECL Inputs and Outputs: The use of Emitter Coupled Logic (ECL) ensures fast switching times and improved noise immunity, which is essential for reliable operation in noisy environments.
  • Temperature Range: This device is designed to operate over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The MC100E150FNG is ideal for a variety of applications that require precise clock distribution, such as:

  • High-speed digital systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Networking hardware
  • Server and data center technology

Technical Specifications

The device is housed in a compact, surface-mount 28-lead PLCC package, which allows for efficient use of board space. It boasts a voltage supply range that is compatible with standard ECL power supplies. The MC100E150FNG's advanced design ensures minimal propagation delay differences between outputs, which is critical for maintaining the timing accuracy of the distributed clock signals.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100E150FNG is no exception. It is manufactured to the highest industry standards, ensuring that it meets the robustness and longevity required by today's high-speed electronic devices.

With its combination of performance, precision, and reliability, the MC100E150FNG from ON Semiconductor stands out as a superior choice for your clock distribution needs.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess