The ON Semiconductor MC10123 is a high-performance triple line receiver designed to satisfy the demanding needs of communication and data processing applications. This integrated circuit is engineered to convert differential input signals to TTL (Transistor-Transistor Logic) output levels, making it an essential component for reliable data transmission in complex electronic systems.
Key Features
- Triple Differential Line Receivers: The MC10123 features three independent line receivers, providing versatility and the ability to handle multiple data streams simultaneously.
- High-Speed Performance: With its ability to operate at high speeds, the MC10123 ensures quick and efficient data transfer, which is crucial for time-sensitive applications.
- Compatibility: The TTL-compatible outputs allow for easy integration with a wide range of digital systems, making this line receiver a flexible choice for designers.
- Strobe Function: Each receiver includes a strobe input which can be used to gate the outputs, offering additional control over the signal processing.
- Wide Operating Range: The MC10123 is designed to function over a broad range of temperatures, making it suitable for industrial and automotive environments where conditions can be harsh.
Applications
The MC10123 is ideal for a variety of applications where reliable signal conversion is necessary. These applications include, but are not limited to:
- Data communication systems
- Networking equipment
- Industrial control systems
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
DIP, SOIC |
In summary, the ON Semiconductor MC10123 is a robust and reliable triple line receiver that offers high-speed performance and compatibility with TTL logic levels. It is an excellent choice for designers looking to enhance the efficiency and reliability of their data communication systems.