EN
  • EN
  • DE

MC10189P

Part No MC10189P
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFFER 6-CH INVERTING / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10189
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634343-MC10189P
Ultra Librarian 3D Model Ultra Librarian MC10189P CAD Model

Description

The MC10189P, from ON Semiconductor, is a versatile and high-performance triple line receiver that is designed to meet the rigorous demands of advanced digital systems. This integrated circuit is part of ON Semiconductor's renowned 10K series logic family, which is well-regarded for its reliability and efficiency in a wide range of electronic applications.

Key Features

  • High-Speed Operation: The MC10189P is capable of operating at high speeds, making it well-suited for applications that require fast signal processing and data transmission.
  • Triple Line Receiver: This device incorporates three independent line receivers, providing flexibility and the ability to handle multiple signals simultaneously.
  • Compatibility: It is designed to be compatible with MECL 10K logic levels, ensuring easy integration into existing systems that utilize this logic family.
  • Power Efficiency: The MC10189P boasts low power consumption, which is critical for minimizing heat generation and improving overall system power management.
  • Durability: Built to last, this product is manufactured with ON Semiconductor's high standards, ensuring a long operational lifespan even under challenging conditions.

Applications

The MC10189P is suitable for a variety of applications, particularly where high-speed logic is required. It is commonly used in:

  • High-speed communication systems
  • Digital signal processing units
  • Computer networking equipment
  • Instrumentation and control systems

Product Specifications

The MC10189P is provided in a PDIP-16 package, which is a dual in-line package that allows for easy mounting on printed circuit boards. Its operating temperature range is from 0°C to +75°C, accommodating most standard industrial environments. The device also features a standard supply voltage that is compatible with other MECL 10K series components, making it a versatile choice for system designers.

ON Semiconductor's commitment to quality ensures that the MC10189P is a reliable and high-performing component for your digital logic needs. Whether you are designing a new system or upgrading an existing one, the MC10189P is an excellent choice for a triple line receiver.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess