EN
  • EN
  • DE

SN74AXC2T45DTMR

Part No SN74AXC2T45DTMR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 8X2SON  /  Transceiver, Non-Inverting 1 Element 2 Bit per Element Output 8-X2SON (1.35x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 2
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package 8-X2SON (1.35x0.8)
Base Product Number 74AXC2T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AXC2T45DTMRDKR,296-SN74AXC2T45DTMRTR,296-SN74AXC2T45DTMRCT
Standard Package 5,000
Win Source Part Number 964136-SN74AXC2T45DTMR
Ultra Librarian 3D Model Ultra Librarian SN74AXC2T45DTMR CAD Model

Description

SN74AXC2T45DTMR - Texas Instruments

The SN74AXC2T45DTMR from Texas Instruments is a state-of-the-art, dual-bit, non-inverting bus transceiver that belongs to the AXC family, designed to provide seamless voltage level translation in mixed-voltage applications. This device is particularly suitable for systems that require a bidirectional asynchronous data bus to interface between different voltage nodes.

With its dual-supply voltage operation, the SN74AXC2T45DTMR can translate signals between two different logic levels ranging from 0.65 V to 3.6 V. This flexibility makes it an ideal component for interfacing between low-voltage microprocessors or microcontrollers and higher-voltage peripheral devices without the need for additional level shifting components.

Key Features:

      
  • Wide Voltage Range: The device supports translation from 0.65 V to 3.6 V on both the A and B ports, allowing for versatile interfacing options.
  •   
  • Low Power Consumption: The SN74AXC2T45DTMR is optimized for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  •   
  • High-Speed Data Transfer: It supports high-speed data transfer with over-voltage tolerance, ensuring reliable communication between devices.
  •   
  • Direction Control: The direction of data flow is determined by the DIR input, providing flexibility in controlling the direction of the bus.
  •   
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents damaging current backflow when the device is powered down.
  •   
  • Small Package: The device comes in a compact DMT (VSSOP) package, which is ideal for space-constrained applications.

The SN74AXC2T45DTMR is designed for ease of use with a simple control interface. The output-enable (OE) input can disable the device so that the outputs are effectively in a high-impedance state. This feature is particularly useful in multi-master communication systems, where bus contention needs to be minimized.

Whether you're working on a multi-voltage platform, designing a system with various interfacing requirements, or simply in need of reliable level translation, the SN74AXC2T45DTMR from Texas Instruments is an excellent choice for ensuring compatibility and performance across different voltage domains.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0217 $50.5425
61+ $1.6589 $101.1929
94+ $1.6070 $151.0580
129+ $1.5552 $200.6208
167+ $1.5034 $251.0678
223+ $1.3478 $300.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess