EN
  • EN
  • DE

HMC716LP3E

Part No HMC716LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 3.1 - 3.9 GHz | IC RF AMP GP 3.1GHZ-3.9GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 3.1GHz ~ 3.9GHz
P1dB 19dBm
Gain 18dB
Noise Figure 1dB
RF Type General Purpose
Supply Voltage (V) 3V, 5V
Supply Current 65mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC716
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181476-HMC716LP3E
Manufacturer Homepage www.hittite.com
Family Name HMC716LP3E
Introduction Date June 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC716LP3E CAD Model

Description

    

The HMC716LP3E is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) low noise amplifier (LNA) designed by Analog Devices Inc. This LNA operates within the 2 GHz to 20 GHz frequency range, making it an ideal choice for a wide array of applications, including point-to-point radios, point-to-multipoint radios, military & space, test instrumentation, and sensors.

  

Key Features

  
        
  • Frequency Range: 2 - 20 GHz, providing a broad range of operation for various high-frequency applications.
  •     
  • Gain: 14 dB gain at mid-band, ensuring signal amplification with minimal loss.
  •     
  • Noise Figure: 2.5 dB noise figure at mid-band, offering excellent sensitivity and signal-to-noise ratio.
  •     
  • Output Power: +18 dBm of output IP3, delivering a strong signal without distortion.
  •     
  • Supply Voltage: 3 - 5 V, which allows for flexible integration with various power supplies.
  •     
  • Package: The HMC716LP3E comes in a compact 3x3 mm QFN package, suitable for space-constrained applications.
  •   
  

Applications

  

The HMC716LP3E's wide frequency range and high-performance characteristics make it versatile for use in multiple high-frequency communication systems. It is particularly well-suited for:

  
        
  • Electronic Warfare (EW) and Electronic Counter Measures (ECM)
  •     
  • Test and measurement equipment
  •     
  • Satellite communications
  •     
  • Telecommunications infrastructure
  •     
  • Research and development applications
  •   
  

Quality and Reliability

  

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC716LP3E is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability in demanding environments.

  

Conclusion

  

The HMC716LP3E LNA is a testament to Analog Devices Inc.'s expertise in high-frequency components. With its robust design, wide frequency range, and excellent noise characteristics, this product stands out as a top choice for engineers and designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $645.1128 $645.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess