EN
  • EN
  • DE

SN74ABT16833DGGR

Part No SN74ABT16833DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
RoHS State Request Verification
Win Source Part Number 1253111-SN74ABT16833DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT16833
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ABT16833DGGR CAD Model

Description

Product Overview: SN74ABT16833DGGR

The SN74ABT16833DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of modern digital systems. This device is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • Logic Type: 18-Bit Universal Bus Driver
  • Package: 56-TSSOP (Thin Shrink Small Outline Package)
  • Voltage Range: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Operating Temperature: -40°C to 85°C
  • Technology: Advanced BiCMOS

Performance and Applications

The SN74ABT16833DGGR is designed to drive heavily loaded bus lines or buffer memory address registers. Its robust design ensures minimal propagation delay and maximum speed, making it an ideal choice for high-speed data transmission and computing applications. With a wide operating temperature range, it is suitable for industrial applications as well.

This device features 18-bit universal bus drivers with 3-state outputs. It can be used in bus-oriented systems where the speed and power consumption are critical parameters. The SN74ABT16833DGGR is commonly employed in servers, networking equipment, telecommunications infrastructure, and high-performance computing systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ABT16833DGGR is no exception, as it is manufactured with the highest standards in the industry. It is designed to withstand harsh conditions and provide consistent performance over its lifetime.

Environmental Compliance

The product is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from lead and other hazardous materials. Texas Instruments is dedicated to producing environmentally responsible components that meet current regulatory requirements.

For detailed specifications, technical documents, tools and software support, and ordering information, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess