EN
  • EN
  • DE
  • IT

MC10EL16D

Part No MC10EL16D
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER ECL DIFF 5V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 10EL
Package Tube
Product Status Active
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.7V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634438-MC10EL16D
Ultra Librarian 3D Model Ultra Librarian MC10EL16D CAD Model

Description

The MC10EL16D from ON Semiconductor is a high-performance differential receiver designed to handle the demanding conditions of advanced digital communication systems. This device is part of ON Semiconductor's 10EL series, which is renowned for its high-speed and low-power ECL logic integrated circuits. The MC10EL16D is specifically tailored for applications requiring the translation of a differential input signal to a single-ended ECL (Emitter Coupled Logic) output signal.

Key Features

  • High-Speed Performance: The MC10EL16D boasts a typical propagation delay of only 2.0 ns, making it ideal for high-frequency operations and time-critical signal processing tasks.
  • Differential Design: Its differential input structure provides improved noise immunity and allows for the reception of low-amplitude signals, which is critical in minimizing data errors in communication systems.
  • Power Efficiency: Operating from a –4.2 V to –5.5 V power supply, the MC10EL16D is designed for low power consumption, ensuring energy efficiency in your electronic designs.
  • Temperature Range: The device is operational over a full industrial temperature range of –40°C to +85°C, ensuring reliability and performance stability in a wide range of environmental conditions.
  • Output Enable Feature: An output enable (OE) bar allows the user to put the output into a high impedance state, which is useful for multiplexing and bus applications.

Applications

The MC10EL16D is versatile and can be used in various applications, including:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Pulse and signal generators
  • High-frequency clock distribution networks

Package and Quality

The ON Semiconductor MC10EL16D is available in a 5-pin SOIC package, providing a compact footprint that is suitable for space-constrained applications. The device also meets stringent quality standards, ensuring high reliability and consistent performance across various applications.

You May Also Be Interested in

Rochester Electronics
DM54S288J / IC
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
CMOS DUAL COMPLEMENTARY PAIR PLU
Lowest to $39.9947
Advanced Micro Devices
ERROR DETECTION & CORRECTION / Error Detection and Correction IC 68-PLCC (24.21x24.21)
Need more? Email Us
Maxim Integrated
QUAD LOW-POWER 500MBPS ATE DRIVE
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Intel
ERROR DETECTION IC
Need more? Email Us
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896
ON Semiconductor
IC DECODER/DRIVER BCD-DEC 16-DIP
Lowest to $0.2098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8799 $57.5980
48+ $2.3630 $113.4240
74+ $2.2891 $169.3934
102+ $2.2152 $225.9504
131+ $2.1414 $280.5234
176+ $1.9199 $337.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess