EN
  • EN
  • DE

MC14503BCPG

Part No MC14503BCPG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16DIP  /  Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 4000B
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 14.1mA, 25mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC14503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14503BCPGOS,2156-MC14503BCPG-ON,ONSONSMC14503BCPG
Standard Package 500
Win Source Part Number 1076838-MC14503BCPG
Ultra Librarian 3D Model Ultra Librarian MC14503BCPG CAD Model

Description

ON Semiconductor MC14503BCPG Overview

The MC14503BCPG is a high-quality integrated circuit from ON Semiconductor, designed to offer reliable performance for a wide range of digital applications. This versatile chip is a Hex Non-Inverting 3-State Buffer, which is essential in interfacing and signal buffering tasks within digital systems.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 3V to 18V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • 3-State Outputs: The hex buffer features 3-state outputs that can be set to high, low, or high-impedance, which is particularly useful for bus-oriented applications where multiple outputs must share a common connection.
  • Non-Inverting: The non-inverting outputs ensure that the signal level present at the input is the same as the output, maintaining signal integrity.
  • Package: The MC14503BCPG comes in a DIP-16 (Dual In-line Package) that is easy to handle and suitable for breadboards and through-hole PCB designs.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered devices and energy-sensitive applications.

Applications

The MC14503BCPG is versatile and can be used in a variety of digital systems. Some of its common applications include:

  • Logic level shifting and translation
  • Signal buffering and isolation
  • Bus line driving and bus arbitration
  • Memory address drivers
  • Data transmission systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14503BCPG is no exception. It is manufactured to high standards to ensure consistent performance and reliability across various operating conditions. The IC is also supported by ON Semiconductor's comprehensive technical documentation, making integration and troubleshooting more straightforward for engineers and technicians.

Conclusion

Whether you are developing complex digital systems or simply need a reliable buffering solution, the MC14503BCPG from ON Semiconductor offers the performance and flexibility required to meet your design needs. Its wide voltage range, 3-state outputs, and low power consumption make it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1201 $61.6055
130+ $0.9191 $119.4830
195+ $0.8904 $173.6280
270+ $0.8616 $232.6320
350+ $0.8330 $291.5500
465+ $0.7468 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess