EN
  • EN
  • DE

MC14528BD

Part No MC14528BD
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Monostable Multivibrator | IC MULTIVIBRATOR DUAL 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4528
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217854-MC14528BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14528BD CAD Model

Description

ON Semiconductor MC14528BD Dual Monostable Multivibrator

The MC14528BD is a versatile and high-performance dual monostable multivibrator integrated circuit brought to you by ON Semiconductor, a trusted name in the industry for reliable and efficient electronic components. This IC is designed to provide stable and predictable timing operations for a wide array of digital applications.

Key Features

  • Wide Supply Voltage Range: The MC14528BD operates over a broad voltage range, from 3V to 15V, making it suitable for various applications and compatible with other logic families.
  • Dual Monostable Multivibrator: The device contains two independent monostable multivibrators, which can be used for implementing delay circuits, pulse shaping, or as timing elements.
  • Retriggerable and Non-Retriggerable Modes: It offers versatility with both retriggerable and non-retriggerable modes, providing flexibility in timing design.
  • Direct Clear Input: A direct clear input is provided, enabling immediate resetting of the timing cycle when required.
  • Output Pulse Width Range: The output pulse width can be adjusted from a wide range of 35 ns to several hours by selecting external resistor and capacitor values (Rext and Cext).
  • High Output Current: The device can source or sink up to 16 mA, allowing it to drive other logic inputs or small LEDs directly.

Applications

The MC14528BD is ideal for use in various applications, including but not limited to:

  • Timing circuits
  • Pulse generators
  • Sequential timers
  • Missing pulse detectors
  • Frequency dividers
  • Waveform shaping

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14528BD is manufactured with precision and undergoes rigorous testing to ensure its performance and reliability. It is available in a SOIC-16 package, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board.

For detailed information regarding the MC14528BD, including electrical characteristics and pin configurations, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.0264
Texas Instruments
Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3977
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8240 $61.8000
175+ $0.6761 $118.3175
265+ $0.6550 $173.5750
365+ $0.6339 $231.3735
475+ $0.6128 $291.0800
635+ $0.5493 $348.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess