EN
  • EN
  • DE

74HCT221N,112

Part No 74HCT221N,112
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DECODER/DEMUX 3-8 LINE 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 31ns
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765489-74HCT221N,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT221N,112 CAD Model

Description

Product Overview: 74HCT221N,112

The 74HCT221N,112 is a high-performance, dual non-retriggerable monostable multivibrator from NXP Semiconductors. Designed to operate in a wide range of applications, this integrated circuit (IC) is a part of the 74HCT series, which is well-known for its high noise immunity and low power consumption. It is a versatile component that is suitable for generating accurate time delays or timing pulses in various digital systems.

Key Features

  • Logic Type: The device is a monostable multivibrator, also known as a one-shot pulse generator, which means it generates a single output pulse when triggered.
  • Supply Voltage: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology, such as lower power consumption.
  • Output Pulse Width: The width of the output pulse can be adjusted by connecting external resistor and capacitor components to the timing pins, providing flexibility in pulse duration for different applications.
  • Dual Channels: With two monostable multivibrators in one package, it allows for compact designs and the ability to handle two separate timing tasks simultaneously.
  • Schmitt-Trigger Inputs: The trigger inputs have Schmitt-Trigger action, which enables jitter-free triggering from inputs with slow rise and fall times, enhancing the reliability of the device.
  • Standard Pinout: The 74HCT221N,112 comes in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into through-hole PCB designs.
  • Temperature Range: This IC is designed to operate over a broad temperature range, making it suitable for industrial and consumer applications.

Applications

The 74HCT221N,112 is ideal for use in a variety of timing applications, such as:

  • Timing circuits
  • Pulse generation
  • Sequential systems
  • Waveform shaping
  • Automotive systems
  • Embedded systems

With its robust design and flexible functionality, the 74HCT221N,112 by NXP Semiconductors is a reliable choice for designers who require precision timing solutions in their electronic projects. Its compatibility with standard logic families, along with the ability to control pulse parameters, makes it a versatile and indispensable component in the world of digital electronics.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $4.6132
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess