EN
  • EN
  • DE

CY7C425-20JCT

Part No CY7C425-20JCT
Manufacturer Rochester Electronics
Catalog Logic - FIFOs Memory
Description FIFO, 1KX9, 20NS, ASYNCHRONOUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Asynchronous FIFO 1K x 9 Uni-Directional 33.3MHz 20ns 32-PLCC (11.43x13.97)
Manufacturer Cypress Semiconductor Corp
Series CY7C
Package Bulk
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916495-CY7C425-20JCT
Ultra Librarian 3D Model Ultra Librarian CY7C425-20JCT CAD Model

Description

The CY7C425-20JCT, manufactured by Rochester Electronics, is a high-speed, low-power First-In, First-Out (FIFO) memory device. It is designed to provide asynchronous data transfer between systems operating at different clock rates or with varying data throughput requirements. This FIFO memory is particularly useful in applications where data buffering is essential to maintain system stability and performance. Rochester Electronics sources these components to provide continued support for legacy systems and designs.

Applications:

  • Data Acquisition Systems: Used to buffer data between high-speed data acquisition devices and slower processing units.
  • Network Buffering: Provides temporary storage in network devices to manage data flow between different network segments.
  • Image Processing: Buffers image data in real-time image processing systems to synchronize data transfer between imaging sensors and processing units.
  • Communication Systems: Facilitates asynchronous data transfer in communication systems, ensuring reliable data transmission and reception.
  • Industrial Control Systems: Provides data buffering between sensors, actuators, and control units in industrial automation systems.

Features:

  • High-Speed Operation: Supports fast data transfer rates, ensuring minimal latency in data buffering applications.
  • Asynchronous Operation: Allows independent read and write operations, facilitating data transfer between systems with different clock domains.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Expandable Depth: Can be cascaded to increase FIFO depth, providing greater buffering capacity.
  • Status Flags: Includes flags to indicate FIFO status, such as empty, full, and half-full, enabling efficient data flow management.

Benefits:

  • Improved System Performance: Buffers data to prevent data loss and ensure smooth data flow, enhancing overall system performance.
  • Enhanced Data Reliability: Facilitates asynchronous data transfer, improving the reliability of data transmission between different system components.
  • Reduced System Complexity: Simplifies system design by providing a dedicated data buffering solution.
  • Cost-Effective Solution: Provides a cost-effective alternative to custom-designed buffering solutions.
  • Long-Term Availability: Rochester Electronics ensures continued availability of this component, supporting long-term system maintenance and upgrades.

Additional Details:

The CY7C425-20JCT operates within a specified temperature range, typically from 0°C to 70°C. It supports standard logic levels and is available in various package options, allowing for easy integration into different system designs. The device's asynchronous operation and status flags provide comprehensive control over data flow, making it suitable for a wide range of applications requiring reliable data buffering. The CY7C425-20JCT from Rochester Electronics offers a dependable solution for managing data transfer in diverse electronic systems, ensuring stability and performance.

You May Also Be Interested in

Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2621 $60.2621
3+ $49.4456 $148.3368
4+ $47.9002 $191.6008
5+ $46.3559 $231.7795
7+ $44.8105 $313.6735
9+ $40.1744 $361.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess