Products specifications

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217891-MC14541B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MC14541B CAD Model

Description

The MC14541B is a versatile programmable timer produced by ON Semiconductor, designed to offer a wide range of timing configurations suitable for various applications. This highly reliable integrated circuit is based on CMOS technology, ensuring low power consumption and a broad voltage operating range, making it an ideal choice for battery-operated devices.

Key Features

  • Wide Voltage Range: The MC14541B operates on a voltage range of 3V to 18V, accommodating a diverse set of applications from low-voltage portable equipment to industrial controls.
  • Programmable Timer: The timer can be programmed from microseconds to hours, allowing precise timing sequences for various tasks such as delay timers, pulse generation, and time-delay relays.
  • High Precision: With its crystal-controlled oscillator, the device ensures high timing accuracy and stability over the entire voltage and temperature range.
  • Low Power Consumption: The CMOS technology provides a significant advantage in power-sensitive applications by ensuring minimal energy usage when the device is operational.

Applications

  • Automatic Timers
  • Time Delay Circuits
  • Pulse Width Modulation (PWM) Circuits
  • Frequency Dividers
  • Alarm Systems
  • Sequential Timing

Product Specifications

The MC14541B programmable timer IC comes in a standard 14-pin package and is characterized for operation from -55°C to +125°C. Its counter has a 14-stage binary ripple structure, which can be externally controlled via reset and inhibit functions. The device also includes an on-chip oscillator which is both temperature compensated and adjustable with external resistors and capacitors.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14541B timer IC is no exception, as it is produced under stringent quality control processes, ensuring reliability and performance consistency for every application it is used in.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1855 $50.0850
660+ $0.1523 $100.5180
1,020+ $0.1475 $150.4500
1,405+ $0.1427 $200.4935
1,815+ $0.1380 $250.4700
2,430+ $0.1237 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,980 pieces
MOQ: 270 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention