ON Semiconductor MC1488D Quadruple Line Driver
The MC1488D from ON Semiconductor is a high-performance quadruple line driver designed to interface data terminal equipment with data communications equipment in conformance with the specifications of EIA Standard No. RS-232C. This integrated circuit is a critical component for ensuring reliable data transmission in a variety of digital communication systems.
Key Features
- Voltage Range: The MC1488D operates over a wide range of power supply voltages, from 4.5V to 5.5V, providing flexibility for use in various system designs.
- Output Drive Capacity: It is capable of driving loads up to 10 kΩ, ensuring robust performance even in challenging electrical environments.
- High Data Rates: With its ability to support high data rates, the MC1488D is suitable for applications requiring fast data transmission.
- Low Power Consumption: Designed with power efficiency in mind, the device offers low power consumption without sacrificing performance.
- Industry Standard: As a device that meets the RS-232C standard, the MC1488D ensures compatibility with a wide range of equipment conforming to this widely recognized specification.
Applications
The MC1488D is ideal for use in a variety of applications where reliable data transmission is crucial. These include:
- Telecommunications Systems
- Data Acquisition Systems
- Computer Serial Ports
- Modem Interface Units
- Industrial Control Systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Load Resistance
10 kΩ
Operating Temperature Range
0°C to +70°C
Package Type
SOIC-14
The MC1488D is offered in a compact SOIC-14 package, making it suitable for space-constrained applications while providing the necessary functionality for secure and reliable communication.