Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Win Source Part Number 317053-MC34063API
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34063API CAD Model

Description

ON Semiconductor MC34063API Overview

The MC34063API is a versatile DC-DC converter integrated circuit designed by ON Semiconductor, renowned for its reliability and flexibility in various power conversion applications. This monolithic control circuit delivers the essential functions required for DC-to-DC converters and is a popular choice among engineers for its ease of use and comprehensive features.

Key Features

  • Adjustable Output Voltage: The device offers a wide range of adjustable output voltages, making it suitable for a variety of tasks, from simple voltage step-up to more complex voltage inversion and step-down (buck/boost) configurations.
  • High Precision: Voltage regulation is precise, ensuring that connected components receive a stable and consistent power supply.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing the safety and longevity of the overall system.
  • Output Switch Current: The MC34063API boasts an output switch current of up to 1.5A, enabling it to handle a wide range of power-intensive applications.
  • Frequency Operation: It operates at a frequency of up to 100 kHz, which allows for smaller-sized external components, thereby reducing the overall design footprint.
  • Efficiency: The device is designed for high-efficiency operation, which is crucial for battery-powered devices and energy-sensitive applications.

Applications

The MC34063API is a highly adaptable component used in a broad array of electronic devices and systems. It is particularly well-suited for applications such as:

  • Portable devices where battery life is critical
  • Power supply circuits requiring voltage step-up or step-down
  • Automotive applications, including power management systems
  • Industrial control systems requiring stable power delivery
  • Consumer electronics that demand compact and efficient power solutions

Design Support

ON Semiconductor provides extensive support for designers using the MC34063API, including detailed datasheets, application notes, and reference designs. This ensures that integrating the MC34063API into a design is as straightforward and efficient as possible. With its combination of features, performance, and support, the MC34063API is an excellent choice for a wide range of DC-DC conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention