EN
  • EN
  • DE

MC34064

Part No MC34064
Manufacturer ON Semiconductor
Description UNDERVOLTAGE SENSING CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218586-MC34064
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MC34064 CAD Model

Description

ON Semiconductor MC34064 Under-Voltage Sensing Circuit

The ON Semiconductor MC34064 is a precision under-voltage sensing integrated circuit specifically designed to trigger the protection mechanisms in electronic equipment when supply voltages fall below a predetermined level. This device is essential for a wide array of applications where maintaining a certain voltage level is critical for system reliability and safety, including battery-powered devices, automotive systems, and industrial equipment.

Key Features

  • Threshold Voltage Precision: The MC34064 offers a tightly controlled threshold voltage, ensuring accurate sensing of under-voltage conditions.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for battery-operated devices where power conservation is paramount.
  • Temperature Compensated: Its inherent temperature compensation feature allows the MC34064 to maintain its accuracy across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Versatile Power Supply Range: The device can operate over a broad voltage range, accommodating various supply voltages and application requirements.
  • Open-Collector Output: The open-collector output provides the flexibility to interface with other system components and allows for the connection of external resistors for an adjustable reset delay.

Applications

The MC34064 is particularly useful in applications that require a dependable under-voltage detection to safeguard sensitive electronics. Its applications span across:

  • Automotive systems where voltage fluctuations are common.
  • Portable and battery-powered devices that need to monitor battery levels to prevent deep discharge.
  • Industrial equipment requiring consistent voltage levels for operational safety and performance.
  • Computers and computer peripherals for protection against unexpected brownouts or power surges.

ON Semiconductor's MC34064 under-voltage sensing circuit is a reliable component that enhances the durability and safety of electronic systems by providing timely alerts and protective actions when voltage levels drop. Its precision, low power consumption, and robust design make it an ideal choice for engineers and designers looking to incorporate under-voltage protection into their products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess