EN
  • EN
  • DE
  • IT

MC34067PG

Part No MC34067PG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.6 V to 20 V
Frequency - Switching 2.05MHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1073494-MC34067PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34067PG CAD Model

Description

ON Semiconductor MC34067PG - High Performance Resonant Mode Controllers

The ON Semiconductor MC34067PG is a versatile and high-performance resonant mode controller integrated circuit designed for efficient power management and conversion. This device is particularly well-suited for applications requiring low-noise and high-efficiency power supplies. It is a member of ON Semiconductor's expansive family of power management products, reflecting the company's commitment to innovation and energy efficiency.

The MC34067PG is engineered to provide precise control in resonant mode power supply systems. It incorporates a range of features that enhance its performance in various applications, including telecommunication equipment, consumer electronics, and industrial systems. Its ability to operate at a fixed frequency with variable duty cycle control makes it a flexible solution for designers looking to optimize their power systems for specific requirements.

This controller IC is designed for high-voltage operation, boasting an impressive range of up to 600V, which allows it to handle a broad spectrum of power levels. It also includes an undervoltage lockout with hysteresis, ensuring stability and protection in underpowered conditions. The MC34067PG offers a range of protection features, such as overcurrent and overvoltage protection, which safeguard the system and enhance the longevity of the end product.

Other notable features of the MC34067PG include an internal startup timer for consistent operation, a latching PWM to prevent run-away output, and an adjustable dead-time control to improve efficiency and reduce electromagnetic interference (EMI). The device is also designed with fault protection circuitry that includes soft-start capability to minimize inrush current during startup.

The MC34067PG comes in a PDIP-16 package, which is easy to integrate into various circuit designs. Its compact form factor and robust construction make it a reliable choice for space-constrained applications. With a commitment to quality, ON Semiconductor ensures that the MC34067PG meets stringent industry standards for performance and reliability, making it a trusted component for power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3204 $58.5244
26+ $4.3654 $113.5004
40+ $4.2290 $169.1600
55+ $4.0926 $225.0930
71+ $3.9562 $280.8902
95+ $3.5469 $336.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess