Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATMEGA88
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566778-ATMEGA88A-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA88A-MU CAD Model

Description

Microchip Technology's ATMEGA88A-MU Microcontroller

The ATMEGA88A-MU is a powerful microcontroller from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is part of the popular AVR® family, which is well-known for its ease of use and advanced features.

At the heart of the ATMEGA88A-MU is an advanced RISC architecture that enables the microcontroller to execute powerful instructions in a single clock cycle. This feature significantly enhances the device's performance when compared to traditional CISC microcontrollers. With a clock speed of up to 20MHz, the ATMEGA88A-MU can handle complex tasks with ease, making it an ideal choice for projects that require a high level of processing power.

The ATMEGA88A-MU boasts 8KB of in-system programmable flash memory, providing ample space for application code. Additionally, it includes 512 bytes of EEPROM and 1KB of SRAM, ensuring sufficient memory for data storage and manipulation. Its memory capabilities are complemented by a range of peripherals, including a 10-bit analog-to-digital converter with six channels, which allows for precise analog signal measurement.

Connectivity is a strong suit of the ATMEGA88A-MU, featuring a versatile set of interfaces. It supports SPI and I2C communication protocols, which are essential for interfacing with a variety of sensors, actuators, and other microcontrollers. Furthermore, it comes equipped with a USART module, enabling serial communication that is crucial for applications like GPS modules or computer interfacing.

Embedded systems designers will appreciate the robust set of features that the ATMEGA88A-MU offers. It includes power-saving modes such as Power-down and Standby, which are critical for battery-operated devices. The microcontroller is also designed with an on-chip analog comparator and external and internal interrupt capabilities, enhancing its responsiveness to external events.

The ATMEGA88A-MU comes in a 32-lead thin quad flat pack (TQFP) package, making it compact enough for space-constrained applications while still providing enough pins for most moderate complexity projects. Whether you're designing consumer electronics, automotive systems, or Internet of Things (IoT) devices, the ATMEGA88A-MU provides the reliability and functionality you need to bring your creations to life.

You May Also Be Interested in

Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.5956 $64.8900
61+ $2.1298 $129.9178
95+ $2.0633 $196.0135
130+ $1.9967 $259.5710
168+ $1.9302 $324.2736
225+ $1.7305 $389.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,965 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention