ON Semiconductor MC74ACT08MEL Quad 2-Input AND Gate
The ON Semiconductor MC74ACT08MEL is a high-performance, quad 2-input AND gate integrated circuit that features advanced silicon-gate CMOS technology. This device is designed to deliver fast and energy-efficient logic operations, making it an ideal component for a wide range of applications in modern electronics. The MC74ACT08MEL is part of the 74ACT family, which is known for its high-speed operation while maintaining the CMOS low power dissipation.
The MC74ACT08MEL comes in a compact 14-lead SOIC package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. This makes it a perfect choice for dense circuit designs where board real estate is at a premium. Each of the four independent AND gates in the MC74ACT08MEL can be used to perform logical conjunctions based on the binary states of the two inputs.
Key features of the MC74ACT08MEL include:
- Operating Voltage Range: 4.5V to 5.5V, which is compatible with TTL levels, providing ease of integration in mixed-technology environments.
- High Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct drive of a wide array of peripheral components.
- High-Speed Operation: With a typical propagation delay of only 8ns at 5V, this device is well-suited for high-speed applications.
- Power-Down Protection: Inputs include diodes to protect against high-speed termination through excess energy dissipation.
- Low Power Consumption: The IC has a low quiescent current, which significantly reduces power usage when in a static state.
The MC74ACT08MEL is also characterized by its robustness, with inputs and outputs that are designed to withstand electrostatic discharge (ESD) events. This ensures long-term reliability and stability in environments where ESD can be a concern.
Whether used in computing, telecommunications, instrumentation, or consumer electronics, the ON Semiconductor MC74ACT08MEL provides a reliable and efficient solution for performing fundamental logical operations. Its performance and power characteristics make it an excellent choice for designers looking to optimize their digital systems.