EN
  • EN
  • DE

MC74ACT259D

Part No MC74ACT259D
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRESS 8BIT 16-SOIC / 8-Bit Addressable Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series 74ACT259
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813864-MC74ACT259D
Ultra Librarian 3D Model Ultra Librarian MC74ACT259D CAD Model

Description

ON Semiconductor MC74ACT259D: 8-Bit Addressable Latch

The ON Semiconductor MC74ACT259D is a high-performance, 8-bit addressable latch designed for use in a wide range of digital applications. This integrated circuit is part of the AC/ACT family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74ACT259D offers a convenient and flexible method for switching and controlling multiple data lines with a minimal number of pins.

Constructed with BiCMOS technology, the MC74ACT259D latch operates with a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V digital systems. This device is capable of working at high speeds while maintaining low power consumption, a characteristic that is essential for power-sensitive designs.

The MC74ACT259D provides eight individually addressable latches, which can be controlled through a common data input (D), three address inputs (A0, A1, and A2), and a write enable input (G). The address inputs determine which latch is to be accessed, while the write enable input enables the data at the D input to be written into the selected latch when asserted low.

Additionally, the device features an active-low Master Reset (MR) input that, when asserted, clears all latches simultaneously, regardless of the state of the address or write enable inputs. This feature is particularly useful for initializing the system or resetting the circuit during power-up or after an error condition.

The MC74ACT259D is housed in a 16-pin SOIC package, which is well-suited for space-constrained applications. The compact form factor, combined with the device's low power dissipation and high-speed operation, makes it an excellent choice for a variety of digital systems, including microprocessor/microcontroller interfaces, control systems, and data routing applications.

With its robust design and ON Semiconductor's reputation for reliability, the MC74ACT259D is a versatile component that delivers consistent performance for digital designers looking to manage multiple outputs with precision and ease.

Key Features:

  • 8-bit addressable latch
  • Compatible with TTL levels
  • Operating voltage range: 4.5V to 5.5V
  • High-speed operation
  • Low power consumption
  • Three address inputs for latch selection
  • Active-low Master Reset input
  • 16-pin SOIC package

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess