EN
  • EN
  • DE

MC74F74DR2

Part No MC74F74DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description F/FAST SERIES, 2 FUNC, POSITIVE / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F74
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926279-MC74F74DR2
Ultra Librarian 3D Model Ultra Librarian MC74F74DR2 CAD Model

Description

ON Semiconductor MC74F74DR2 Dual D-Type Positive Edge-Triggered Flip-Flop

Discover the precision and reliability of the MC74F74DR2, a high-performance integrated circuit from ON Semiconductor. This dual D-type positive edge-triggered flip-flop is designed to offer exceptional functionality in a range of digital applications. The MC74F74DR2 is a fundamental component in digital systems where it is used to store binary data and to perform data manipulation tasks with speed and efficiency.

The MC74F74DR2 is characterized by its dual flip-flop configuration, which allows it to hold two separate bits of information. Each flip-flop has independent Direct Clear and Direct Set inputs as well as complementary outputs, providing versatile options for circuit design. The device operates on the positive edge trigger, ensuring that data is captured at a precise moment for accurate synchronization within digital systems.

With its industry-standard SOIC-14 packaging, the MC74F74DR2 is compact and suitable for surface-mount technology, making it a perfect fit for modern, space-constrained electronic assemblies. The device boasts a wide operating voltage range, typically from 4.5V to 5.5V, which allows for compatibility with standard TTL logic levels and ensures reliable operation in various environments.

ON Semiconductor's commitment to quality is evident in the MC74F74DR2's performance specifications. It offers fast propagation delays, typically 6 ns at 5V, and a high noise immunity, making it a robust choice for critical applications. The flip-flop's low power consumption is an added advantage, contributing to energy-efficient designs.

Whether used in counters, shift registers, control circuits, or memory storage elements, the MC74F74DR2 from ON Semiconductor is an indispensable component for designers looking to create stable and efficient digital systems. Its proven technology is backed by ON Semiconductor's reputation for producing reliable and durable electronic components, ensuring that your projects perform consistently over time.

Choose the MC74F74DR2 for your next project and experience the combination of performance, versatility, and reliability that ON Semiconductor products are known for.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,088 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess