EN
  • EN
  • DE

MC74HC4040A

Part No MC74HC4040A
Manufacturer ON Semiconductor
Description 12-Stage Binary Ripple Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219510-MC74HC4040A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4040A CAD Model

Description

ON Semiconductor MC74HC4040A

The MC74HC4040A is a high-performance integrated circuit produced by ON Semiconductor, renowned for its advanced semiconductor solutions. This device is a 12-stage binary ripple counter fabricated with silicon gate CMOS technology, which ensures low power consumption and a broad range of operating conditions.

The MC74HC4040A counter advances on the negative-going transition of the input clock signal. It features a built-in oscillator configuration, and the counters can be cascaded in serial connection for multi-stage applications. This flexibility makes it suitable for a variety of timing tasks and frequency division operations.

Key Features

  • High-Speed Operation: The MC74HC4040A is capable of fast counting sequences, making it ideal for high-speed applications.
  • Low Power Consumption: Its CMOS technology ensures minimal power draw, which is crucial for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which means it can directly interface with low-power Schottky TTL logic without needing additional buffering.
  • Standardized Symmetrical Output Characteristics: This feature allows for balanced propagation delays, which is important for precise timing applications.

Applications

The MC74HC4040A is highly versatile and can be used in a range of applications, including:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter Circuits
  • Sequential Timers
  • Control Systems

Its robust design ensures reliable operation in various industrial, commercial, and consumer products. Whether you need a dependable counter for your digital clock or a frequency divider for a communication system, the MC74HC4040A from ON Semiconductor is a choice that promises to deliver performance and quality.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2199 $50.5770
555+ $0.1805 $100.1775
860+ $0.1748 $150.3280
1,185+ $0.1692 $200.5020
1,530+ $0.1636 $250.3080
2,050+ $0.1466 $300.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,925 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess