EN
  • EN
  • DE

MC74HC4066A

Part No MC74HC4066A
Manufacturer ON Semiconductor
Description Quad Analog Switch/ Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219550-MC74HC4066A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4066A CAD Model

Description

ON Semiconductor MC74HC4066A Quad Analog Switch/ Multiplexer/Demultiplexer

The MC74HC4066A from ON Semiconductor is a versatile and high-performance quad analog switch integrated circuit, designed for use in a wide range of applications. This device is a part of the high-speed CMOS family and provides the industry-standard 74HC4066A functionality with improved characteristics. The MC74HC4066A is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Wide Operating Voltage Range: The device operates at a wide voltage range from 2V to 6V, making it suitable for various applications that require different power levels.
  • Low Quiescent Current: With a significantly low power consumption, the IC ensures efficient operation, which is particularly important for battery-powered devices.
  • High Noise Immunity: The MC74HC4066A is characterized by its high noise immunity, which is inherent to CMOS technology, providing reliable performance in noisy environments.
  • Bidirectional Operation: The switches can conduct signals in both directions, from input to output or output to input, offering flexibility in signal routing.
  • Low ON Resistance: The switches feature low ON resistance, ensuring minimal signal attenuation when the switch is closed.
  • Fast Switching Speed: The device is capable of fast switching speeds, which is essential for applications that require quick signal routing changes.

Applications

The MC74HC4066A is suitable for a multitude of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Signal modulation/demodulation
  • CMOS logic implementation
  • Communication circuits

With its robust design and flexible operation, the MC74HC4066A from ON Semiconductor is a reliable choice for designers who require a high-quality quad analog switch/multiplexer/demultiplexer for their electronic projects or commercial products. Whether it's for audio signal routing, data acquisition systems, or communication interfaces, the MC74HC4066A delivers consistent performance and integration ease.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess