Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -30V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 1.7V at 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC79L**A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220282-MC79L05ABDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC79L05ABDR2 CAD Model

Description

ON Semiconductor MC79L05ABDR2 Voltage Regulator

The MC79L05ABDR2 is a high-quality, reliable linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of the MC79 series and is particularly suited for applications requiring a regulated output voltage of -5V with a modest current capacity. It is an excellent choice for a wide range of electronic devices that demand a stable negative voltage supply.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage of -5V, which is essential for maintaining consistent performance in electronic circuits that require a steady negative voltage reference.
  • Output Current: It can deliver up to 100 mA of output current, making it suitable for low power applications such as small electronic devices and sensors.
  • Package Type: The MC79L05ABDR2 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. The surface-mount design allows for efficient assembly and integration into a variety of circuit boards.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe from damage due to excessive heat, enhancing its reliability and longevity.
  • Short Circuit Protection: This feature provides additional safety by protecting the regulator and the connected electronic components from potential damage caused by short-circuit conditions.
  • Low Dropout Voltage: The MC79L05ABDR2 is designed to maintain regulation with a minimal difference between the input and output voltage, which is beneficial for applications with limited power supply headroom.

Applications:

The MC79L05ABDR2 is versatile and can be used in various applications, including:

  • Consumer Electronics: It's suitable for powering devices like audio equipment, gaming consoles, and other home electronics that require a stable -5V rail.
  • Industrial Control Systems: The regulator can be integrated into control panels and monitoring systems that operate on negative voltage supplies.
  • Telecommunications: Its reliability makes it a good choice for telecom infrastructure equipment, where consistent voltage levels are critical for performance.
  • Automotive Applications: The MC79L05ABDR2 can be used in automotive electronics that demand low power consumption and high voltage accuracy.

With its combination of features, the MC79L05ABDR2 from ON Semiconductor is an excellent choice for designers looking for a negative voltage regulator that offers both performance and protection in a small package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Torex Semiconductor Ltd
IC REG LINEAR 4V 400MA SOT23
Need more? Email Us
ECAD model for XC6203P402MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2147 $56.8955
640+ $0.1762 $112.7680
985+ $0.1707 $168.1395
1,360+ $0.1652 $224.6720
1,755+ $0.1597 $280.2735
2,350+ $0.1431 $336.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,490 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention