EN
  • EN
  • DE

TCA9555DBT

Part No TCA9555DBT
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description EXPANDER REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1106317-TCA9555DBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9555DBT CAD Model

Description

The TCA9555DBT from Texas Instruments is a robust I/O expander that provides the functionality of adding additional I/O ports to a microcontroller or processor with limited GPIOs. This integrated circuit is part of the TCA9555 series, designed to improve the interface flexibility of applications by utilizing the two-wire I2C serial bus.

Key Features

  • Expandability: It offers 16-bit Input/Output port expansion for the I2C bus/SMBus.
  • Compatibility: The device is compatible with standard and fast-mode I2C devices as well as SMBus applications.
  • Interrupt Output: An interrupt output is provided to signal when an input state has changed.
  • Voltage Range: The VCC operation voltage ranges from 1.65V to 5.5V, making it suitable for a variety of logic levels.
  • Power-Up State: All I/Os are configured as inputs at power-up.
  • Polarity Inversion: The polarity of the I/O pins can be inverted with the use of polarity inversion registers.
  • Package: Available in a TSSOP (DBT) package, it is ideal for space-constrained applications.

Applications

The TCA9555DBT is versatile and can be used in numerous applications, including:

  • Server Infrastructure
  • Factory Automation and Control
  • Electronics for Consumer Products
  • Mobile Phones and Personal Electronics

Technical Specifications

Parameter Value Supply Voltage 1.65V to 5.5V Operating Temperature Range -40°C to +85°C Package Type TSSOP-24 I/O Ports 16-bit Interface Type I2C, SMBus

With its easy-to-use interface and expandability, the TCA9555DBT is a perfect solution for designers looking to increase the I/O capabilities of their systems without the need for significant hardware changes or increased complexity.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3197 $52.7880
95+ $1.0829 $102.8755
145+ $1.0490 $152.1050
200+ $1.0152 $203.0400
255+ $0.9813 $250.2315
345+ $0.8798 $303.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess