EN
  • EN
  • DE

PCA9536DRG4

Part No PCA9536DRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 4B 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 4
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 061210-PCA9536DRG4
Family Name PCA9536
Introduction Date September 01, 2005
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9536DRG4 CAD Model

Description

The PCA9536DRG4 from Texas Instruments is a highly efficient, compact, and versatile I²C/SMBus I/O expander.

  • Package: Small 8-pin SOIC package
  • GPIO Pins: Four GPIO pins that can be individually configured as inputs or outputs
  • I²C Interface: Supports both standard (100 kHz) and fast (400 kHz) modes
  • I²C Devices: Supports up to eight devices on the same bus
  • Power-On Reset: Internal power-on reset
  • Interrupt Output: Can alert the host controller when there is a change in the input state
  • Operating Voltage Range: 2.3V to 5.5V
  • Standby Current: Low
  • Operating Temperature Range: Extended industrial temperature range of -40°C to +85°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.0692
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2183 $54.8235
105+ $0.9997 $104.9685
155+ $0.9684 $150.1020
215+ $0.9372 $201.4980
280+ $0.9060 $253.6800
370+ $0.8122 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess