EN
  • EN
  • DE

PCA9539PW,118

Part No PCA9539PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 140068-PCA9539PW,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9539PW,118 CAD Model

Description

NXP PCA9539PW,118 - 16-bit I2C-bus and SMBus Low Power I/O Port with Interrupt

The PCA9539PW,118 is a robust, 16-bit General Purpose Input/Output (GPIO) expander with interrupt capability, designed by NXP Semiconductors to provide additional I/O ports for microcontrollers over the I2C-bus and SMBus. This versatile component is housed in a TSSOP-24 package and is particularly suitable for applications where I/O pins on the microcontroller are limited.

With its two 8-bit Configuration, Input, Output, and Polarity Inversion registers, the PCA9539PW,118 allows for extensive flexibility in I/O interfacing. Each I/O port can be configured as an input or output without the need for external pull-up resistors, thanks to the built-in weak pull-up resistors. This makes it an ideal choice for expanding the I/O capabilities of a microcontroller in a wide range of applications, including servers, personal electronics, and industrial control systems.

The device operates over a power supply range of 2.3V to 5.5V, which makes it compatible with both 3.3V and 5V logic levels, thus offering a versatile solution for mixed-voltage systems. The PCA9539PW,118 also boasts low standby current, which is crucial for power-sensitive applications.

One of the key features of the PCA9539PW,118 is its interrupt output that can be connected to the interrupt logic of the host microcontroller. When any input state differs from its corresponding Input Port register state, the device generates an interrupt signal, thereby informing the host controller of the change in input without the need for constant polling, thus saving valuable processor time and reducing power consumption.

The PCA9539PW,118 supports both the I2C-bus Fast mode and the SMBus with speeds up to 400 kHz, providing a high-speed interface for communicating with the host controller. It also includes an active LOW reset input which enables the host controller to reset the I/O expander at any time, ensuring a reliable and predictable initialization.

Overall, the NXP PCA9539PW,118 is a practical and efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems, without compromising on performance or power consumption.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.0692
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2887 $51.5480
95+ $1.0574 $100.4530
150+ $1.0243 $153.6450
205+ $0.9913 $203.2165
265+ $0.9582 $253.9230
350+ $0.8591 $300.6850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess