Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -30V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.7V @ 40mA (Typ)
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 074700-MC79L05ABPG
Ultra Librarian 3D Model Ultra Librarian MC79L05ABPG CAD Model

Description

ON Semiconductor MC79L05ABPG Voltage Regulator

The ON Semiconductor MC79L05ABPG is a reliable and efficient fixed negative voltage regulator designed to offer a consistent -5V output. This voltage regulator is a member of the MC79 series, which is known for providing stable negative voltage outputs for a variety of applications. The MC79L05ABPG is particularly well-suited for use in battery-powered devices, consumer electronics, and other systems that require a stable negative voltage supply.

This regulator comes in a TO-92 package, which is a through-hole design that is easy to mount on printed circuit boards for prototyping or mass production. The small footprint of the device allows it to fit into compact spaces, making it an excellent choice for space-constrained applications.

The MC79L05ABPG has a maximum output current of 100mA, which is suitable for low power applications. Its design ensures a low quiescent current, contributing to the overall energy efficiency of the end product. The device also features thermal shutdown and current limiting, which provide protection against conditions that could potentially damage the regulator or the device it is powering.

Key features of the MC79L05ABPG include:

  • Fixed Output Voltage: -5V
  • Output Current: Up to 100 mA
  • Low Quiescent Current
  • Thermal Overload Protection
  • Short Circuit Current Limiting
  • Output Voltage Tolerance: ±5%
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-92

ON Semiconductor's commitment to quality means that the MC79L05ABPG is manufactured to high standards, ensuring reliability and performance consistency. Whether you are designing power supplies, or need a negative voltage reference, the MC79L05ABPG is a versatile component that can meet the requirements of a wide range of applications.

Overall, the MC79L05ABPG from ON Semiconductor is a practical choice for designers looking for a straightforward, dependable solution to provide a fixed -5V output in their electronic projects or commercial products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936MX-3.0/NOPB
Texas Instruments
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 800MA DDPAK
Need more? Email Us
ECAD model for LP38841SX-0.8
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
ams
IC REG LDO 1.8V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F18-T
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3221 $51.5360
380+ $0.2643 $100.4340
590+ $0.2560 $151.0400
810+ $0.2478 $200.7180
1,045+ $0.2395 $250.2775
1,400+ $0.2148 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 440 pieces
MOQ: 160 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention