EN
  • EN
  • DE

MCH5839-TL-H

Part No MCH5839-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 20V 1.5A MCPH5 / Single P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 1.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 266mOhm at 750mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 1.7nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 120pF at 10V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 5-MCPH
Manufacturer Package 6-SMD (5 Leads), Flat Lead
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802348-MCH5839-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH5839-TL-H CAD Model

Description

The MCH5839-TL-H is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a P-Channel MOSFET transistor that is known for its high efficiency and reliability. It is commonly used in power management applications across various electronic devices and systems.

Key Features

  • Device Type: MOSFET - P-Channel
  • Technology: Si
  • Package / Case: SuperSOT-6
  • Drain-Source Voltage (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 6A
  • Rds On (Max) @ Id, Vgs: 45 mOhm @ 3A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 17nC @ 10V
  • Power Dissipation (Pd): 1.5W
  • Operating Temperature: -55°C to +150°C

Applications

The MCH5839-TL-H is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Power supply circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Quality and Performance

ON Semiconductor is committed to delivering high-quality products. The MCH5839-TL-H is built to meet rigorous standards, ensuring optimal performance and durability. Its robust design allows it to operate effectively under extreme conditions, making it a reliable choice for critical applications.

Environmental Compliance

The MCH5839-TL-H complies with RoHS directives, which means it is manufactured with a focus on environmental safety. By choosing this MOSFET, customers are making an environmentally responsible decision without compromising on performance.

Ordering Information

For purchasing and detailed information about the MCH5839-TL-H, interested parties should contact ON Semiconductor or authorized distributors. With its advanced features and reliable performance, the MCH5839-TL-H is an excellent choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2238 $116.3760
800+ $0.2167 $173.3600
1,105+ $0.2097 $231.7185
1,425+ $0.2027 $288.8475
1,910+ $0.1818 $347.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess