Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 15 Ohms
Current - Reverse Leakage at Vr 700nA at 5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ8V2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225638-MMSZ8V2T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ8V2T1 CAD Model

Description

The ON Semiconductor MMSZ8V2T1 is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 8.2V. This surface-mount device is packaged in a small SOD-123 configuration, making it ideal for space-constrained applications where a minimal footprint is essential.

Key Features

  • Zener Voltage: Precisely regulated at 8.2 volts, this Zener diode is suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 500 mW, the MMSZ8V2T1 can handle moderate levels of power, making it useful for both low and medium power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable operation and consistent performance across different devices.
  • Package: The compact SOD-123 package is optimized for automated assembly processes and is designed to save board space in dense circuit designs.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The MMSZ8V2T1 Zener diode is versatile and can be used in a multitude of electronic circuits. Its applications include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent over-voltage conditions
  • Waveform shaping
  • Reference elements in precision circuits
  • Switching operations in digital electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ8V2T1 Zener diode is no exception. It is manufactured to meet strict industry standards for performance and reliability, ensuring that it can withstand the demands of commercial and industrial applications. With its robust design and ON Semiconductor's reputation, the MMSZ8V2T1 is a reliable choice for circuit designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.3V 250MW TO236AB
Lowest to $0.0384
ECAD model for BZX84-C4V3,235
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
Lowest to $0.1252
ECAD model for CDZFHT2RA18B
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
Nexperia USA Inc.
DIODE ZENER 6.2V 400MW ALF2
Lowest to $0.0794
ECAD model for BZX79-B6V2,113
Microsemi Corporation
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N4620UR-1
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
Nexperia USA Inc.
DIODE ZENER 12V 400MW ALF2
Lowest to $0.0594
ECAD model for BZX79-B12,113
Vishay
DIODE ZENER 36V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C36-E3-18
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,150V,2W,5% / Zener Diode 150 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY150

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0545 $56.1350
2,500+ $0.0448 $112.0000
3,870+ $0.0435 $168.3450
5,335+ $0.0420 $224.0700
6,890+ $0.0407 $280.4230
9,235+ $0.0364 $336.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,957 pieces
MOQ: 1030 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention