EN
  • EN
  • DE

MSD6100

Part No MSD6100
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature - Junction -55°C to 135°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 100268-MSD6100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSD6100 CAD Model

Description

Introducing the MSD6100: A High-Performance Image Sensor from ON Semiconductor

The MSD6100 by ON Semiconductor is a cutting-edge image sensor designed for a wide range of imaging applications. This state-of-the-art sensor is built using the latest technology, ensuring exceptional image quality and performance. It is an ideal solution for industrial, medical, and security applications where high resolution and sensitivity are critical.

Key Features of the MSD6100

  • High Resolution: The MSD6100 boasts a high pixel count, providing detailed and sharp images. This makes it perfect for applications that require precision and clarity, such as inspection systems and high-end surveillance.
  • Advanced Pixel Technology: Each pixel in the MSD6100 sensor is engineered to capture more light, which translates to better image quality, even in low-light conditions. This advanced pixel design ensures that the images are not only clear but also have accurate color reproduction.
  • Fast Frame Rates: With its ability to support high-speed image capture, the MSD6100 is well-suited for applications that require quick image processing and minimal motion blur, such as in traffic monitoring or fast-moving production lines.
  • Low Power Consumption: Despite its high performance, the MSD6100 is optimized for low power consumption, making it an energy-efficient choice for portable and battery-powered devices.
  • Robust Design: ON Semiconductor is known for its reliability, and the MSD6100 is no exception. It is designed to withstand harsh environments and provide consistent performance over a wide temperature range.

Applications

The versatility of the MSD6100 allows it to be used across various sectors. In the industrial sphere, it can be integrated into machine vision systems for quality control and automation. In medical devices, it contributes to accurate diagnostics through high-resolution imaging. The security industry benefits from its superior surveillance capabilities, making it an excellent choice for advanced monitoring solutions.

With the MSD6100, ON Semiconductor continues to push the boundaries of image sensing technology, providing a sensor that delivers both high performance and reliability. Whether it's for critical medical imaging or ensuring safety through surveillance, the MSD6100 is engineered to meet the demands of the most challenging imaging applications.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess