EN
  • EN
  • DE

MT51A

Part No MT51A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 51VWM POWERMITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 51V
Minimum Breakdown Voltage 56.7V
Max Clamping Voltage 82.4V
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 045034-MT51A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT51A CAD Model

Description

The MT51A is a high-performance, versatile microcontroller unit (MCU) designed to cater to a wide array of applications, particularly in the automotive and industrial sectors. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, the MT51A stands out for its robustness, reliability, and cutting-edge features that make it an ideal choice for designers looking to enhance their systems.

Key Features

  • Advanced Core: At the heart of the MT51A is a powerful ARM Cortex-M0 processor, which provides the perfect balance between performance and power consumption. This core is capable of running at speeds of up to 48 MHz, ensuring swift data processing and control tasks.
  • Memory Capabilities: The MCU is equipped with ample memory resources, including up to 128 KB of flash memory and 16 KB of SRAM, facilitating complex program execution and data storage without external memory components.
  • Rich Peripherals: A wide range of integrated peripherals is available, such as multiple timers, communication interfaces (including I2C, SPI, and UART), and up to 40 GPIOs, providing flexibility in system design and connectivity options.
  • Analog Features: The MT51A boasts advanced analog features, including a 12-bit ADC with up to 16 channels, enabling precise measurement and monitoring of analog signals, which is crucial for sensor-based applications.
  • Low Power Modes: With several low power modes, the MT51A is engineered for energy-saving operations, making it suitable for battery-powered or energy-sensitive applications.

Applications

The MT51A is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Home automation and smart appliances
  • Portable medical devices
  • Energy management systems

Quality and Support

ON Semiconductor is committed to providing high-quality products and the MT51A is no exception. It is designed to meet stringent quality standards, ensuring reliable operation even under harsh conditions. Additionally, ON Semiconductor offers comprehensive technical support, including development tools, software libraries, and application notes, to facilitate product development and speed up time-to-market.

Conclusion

The MT51A microcontroller from ON Semiconductor represents a compelling blend of performance, efficiency, and versatility, making it an excellent choice for engineers and designers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess