EN
  • EN
  • DE

MTB60N06HD4

Part No MTB60N06HD4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330550-MTB60N06HD4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB60N06HD4 CAD Model

Description

ON Semiconductor MTB60N06HD4 MOSFET

The ON Semiconductor MTB60N06HD4 is a high-performance, N-channel power MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This robust MOSFET features a 60V drain-to-source breakdown voltage (V<sub>DS) and a continuous drain current (I<sub>D) of 60A, making it an excellent choice for high-power switching and load-driving applications.

Constructed with ON Semiconductor's advanced trench technology, the MTB60N06HD4 offers low on-resistance (R<sub>DS(on)) of just 6.0 mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency. This low R<sub>DS(on) also helps to minimize the generation of heat, enhancing the reliability and longevity of the device under high current conditions.

The device is housed in a compact D2PAK (TO-263) surface-mount package, which not only saves valuable PCB space but also provides excellent thermal performance due to its exposed drain pad design. This feature allows for effective heat dissipation, further improving the MOSFET's performance in demanding situations.

With a fast switching speed and a robust gate charge (Q<sub>G) of 59 nC, the MTB60N06HD4 is well-suited for high-speed switching applications. It is also characterized by a low threshold voltage (V<sub>th), ensuring that it can be driven at lower gate voltages, which is beneficial for battery-operated devices where power conservation is critical.

The MTB60N06HD4 is designed to withstand harsh operating conditions and features a maximum junction temperature (T<sub>J) of 175°C. It also includes built-in protection against electrostatic discharge (ESD), ensuring that the device remains robust against unexpected voltage spikes during handling and operation.

Suitable for a diverse range of applications, including DC-DC converters, power supply units, motor drives, and automotive systems, the MTB60N06HD4 from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power management strategies.

Overall, the MTB60N06HD4 MOSFET stands out for its high current capability, low on-resistance, fast switching performance, and thermal efficiency, making it a versatile and effective component in modern electronic designs.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess