EN
  • EN
  • DE

MUR210RLG

Part No MUR210RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 2A AXIAL / Rectifier Diode Switching 100V 2A 30ns 2-Pin DO-41 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 940mV @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 100V
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package Axial
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 790270-MUR210RLG
Popularity Medium
Supply and Demand Status Limited
Family Name MUR210
Introduction Date September 28, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MUR210RLG CAD Model

Description

ON Semiconductor MUR210RLG Ultra-Fast Rectifier

The ON Semiconductor MUR210RLG is a state-of-the-art ultra-fast rectifier designed to deliver high efficiency and reliability in a variety of applications. This robust component is part of ON Semiconductor's high-performance rectifier product line, which is renowned for its superior quality and performance.

The MUR210RLG boasts a reverse voltage of 100V and a forward current of 2A, making it an excellent choice for high-speed switching applications. The device is engineered to minimize reverse recovery time and reduce switching losses, thereby enhancing the overall efficiency of the power conversion process. This feature is particularly beneficial in high-frequency circuits where energy efficiency is of paramount importance.

Constructed with a glass passivated pellet chip junction, the MUR210RLG ensures stable and reliable operation even under extreme conditions. Its low forward voltage drop contributes to a reduction in power loss and improves thermal performance, which is crucial for maintaining the longevity and durability of the device.

The rectifier comes in an axial lead package, which provides ease of installation and is compatible with various PCB designs. Its lead-free finish and RoHS compliance make it an environmentally friendly choice, adhering to current regulations and standards for electronic components.

Key applications for the MUR210RLG include power supplies, converters, free-wheeling diodes, and other power switching circuits. Its ultra-fast switching capability is particularly useful in high-efficiency power management systems, such as those found in consumer electronics, telecommunications equipment, and industrial machinery.

ON Semiconductor's commitment to quality is evident in the MUR210RLG, which undergoes rigorous testing to ensure it meets the highest standards for performance and reliability. With its combination of speed, efficiency, and robustness, the MUR210RLG is an indispensable component for engineers looking to optimize their power conversion applications.

Overall, the MUR210RLG ultra-fast rectifier from ON Semiconductor represents a reliable and efficient solution for modern electronic circuits, delivering the performance required for today's high-speed power applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2312 $57.8000
610+ $0.1897 $115.7170
945+ $0.1838 $173.6910
1,300+ $0.1779 $231.2700
1,685+ $0.1719 $289.6515
2,250+ $0.1541 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess