EN
  • EN
  • DE

BFCN-5100+

Part No BFCN-5100+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 3100 - 71
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.1GHz Center
Impedance 50Ohm
Bandwidth 4 GHz
Insertion Loss 2.1dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 1.360" L x 0.365" W (34.54mm x 9.27mm)
Height (Max) 0.350" (8.89mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819279-BFCN-5100+
Ultra Librarian 3D Model Ultra Librarian BFCN-5100+ CAD Model

Description

The 819279-BFCN-5100+ is a ceramic filter from Mini-Circuits.

  • Center Frequency: 5.1GHz
  • Bandwidth: 4GHz
  • Insertion Loss: 2.1dB
  • Package: Surface mount
  • Dimensions: 1.360" L x 0.365" W (34.54mm x 9.27mm)
  • Impedance: 50Ohm
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FILTER 10.7 MHZ 500 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $0.3927
Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1221
Mini-Circuits
Lowest to $5.7708

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3502 $51.4514
17+ $6.0309 $102.5253
26+ $5.8425 $151.9050
36+ $5.6540 $203.5440
46+ $5.4655 $251.4130
62+ $4.9002 $303.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess