Products specifications

Current - Output / Channel 700mA
Outputs and Type 1 Isolated Output
Voltage - Output 8.6V
Voltage - Input 85 ~ 265 VAC
Contents Board(s)
Utilized IC / Part NCP1013
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572130-NCP1013LEDGEVB
Ultra Librarian 3D Model Ultra Librarian NCP1013LEDGEVB CAD Model

You May Also Be Interested in

Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
ECAD model for IS31FL3726A-QFLS4-EB
Kinetic
EVAL BOARD FOR KTD2027
Need more? Email Us
ECAD model for KTD2027EWE-MMEV01
Texas Instruments
LM3530 - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for LM3530EV-KIT/NOPB
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
ECAD model for IS31LT3948-GRLS4-EB
Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV/NOPB
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
ECAD model for LP55231SQEVM
Lumissil Microsystems
EVAL BOARD FOR IS31FL3730
Need more? Email Us
ECAD model for IS31FL3730-QFLS2-EB
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD
Microchip Technology
Need more? Email Us
ECAD model for MCP1252DM-BKLT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention